ams PMIC - PMIC - LED Drivers - AS3821-ZLQT AS3821-ZLQT

Description
Manufacturer: ams Win Source Part Number: 199287-AS3821-ZLQT Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Number of Outputs: 12 Dimming: SPI Categories: Integrated Circuits Status: Active Case / Package: 44-LQFP (10x10) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 199287-AS3821-ZLQT Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Number of Outputs: 12 Dimming: SPI Categories: Integrated Circuits Status: Active Case / Package: 44-LQFP (10x10) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS3821-ZLQT - 199287-AS3821-ZLQT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS3821-ZLQT
199287-AS3821-ZLQT
PMIC - PMIC - LED Drivers - AS3821-ZLQT 199287-AS3821-ZLQT
Manufacturer: ams Win Source Part Number: 199287-AS3821-ZLQT Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Number of Outputs: 12 Dimming: SPI Categories: Integrated Circuits Status: Active Case / Package: 44-LQFP (10x10) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 199287-AS3821-ZLQT
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Number of Outputs: 12
Dimming: SPI
Categories: Integrated Circuits
Status: Active
Case / Package: 44-LQFP (10x10)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 199287-AS3821-ZLQT
Product Name PMIC - PMIC - LED Drivers - AS3821-ZLQT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage, Adj Frequency, Buck-Boost Or Buck 2A Led Drvr - ALT80802KEJJTR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Driver ICs - 1221456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Msop
View Details