ams Integrated Circuits (ICs) - PMIC - Power Management - Specialized AS3728-BWLM

Description
Win Source Part Number: 1148483-AS3728-BWLM Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Handheld/Mobile Devices Standard Package: 500 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 14V Package / Case: 24-UFBGA, WLCSP Supplier Device Package: 24-WLCSP (2.37x1.57) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AS3728BWLM; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: AS3728-BWLMCT,AS3728 -BWLM-ND,192260010,1 92260012,AS3728-BWLM TR,AS3728-BWLMDKR Base Product Number: AS3728 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1148483-AS3728-BWLM Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Handheld/Mobile Devices Standard Package: 500 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 14V Package / Case: 24-UFBGA, WLCSP Supplier Device Package: 24-WLCSP (2.37x1.57) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AS3728BWLM; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: AS3728-BWLMCT,AS3728 -BWLM-ND,192260010,1 92260012,AS3728-BWLM TR,AS3728-BWLMDKR Base Product Number: AS3728 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1148483-AS3728-BWLM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1148483-AS3728-BWLM
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1148483-AS3728-BWLM
Win Source Part Number: 1148483-AS3728-BWLM Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Handheld/Mobile Devices Standard Package: 500 Mounting: SMD (SMT) Voltage - Supply: 4.5V ~ 14V Package / Case: 24-UFBGA, WLCSP Supplier Device Package: 24-WLCSP (2.37x1.57) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AS3728BWLM; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: AS3728-BWLMCT,AS3728 -BWLM-ND,192260010,1 92260012,AS3728-BWLM TR,AS3728-BWLMDKR Base Product Number: AS3728 Product Status: Obsolete

Win Source Part Number: 1148483-AS3728-BWLM
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Handheld/Mobile Devices
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Supply: 4.5V ~ 14V
Package / Case: 24-UFBGA, WLCSP
Supplier Device Package: 24-WLCSP (2.37x1.57)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AS3728BWLM;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: AS3728-BWLMCT,AS3728-BWLM-ND,192260010,192260012,AS3728-BWLMTR,AS3728-BWLMDKR
Base Product Number: AS3728
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1148483-AS3728-BWLM
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922282 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
Battery Management - BQ20Z45DBTR-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers