ams PMIC - PMIC - Power Management - Specialized - AS3722-BCTT-13 AS3722-BCTT-13

Description
Manufacturer: ams Win Source Part Number: 810252-AS3722-BCTT-1 3 Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Current - Supply: 310μA Supplier Device Package: 124-CTBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 124-TFBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 810252-AS3722-BCTT-1 3 Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Current - Supply: 310μA Supplier Device Package: 124-CTBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 124-TFBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AS3722-BCTT-13 - 810252-AS3722-BCTT-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AS3722-BCTT-13
810252-AS3722-BCTT-13
PMIC - PMIC - Power Management - Specialized - AS3722-BCTT-13 810252-AS3722-BCTT-13
Manufacturer: ams Win Source Part Number: 810252-AS3722-BCTT-1 3 Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Current - Supply: 310μA Supplier Device Package: 124-CTBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 124-TFBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: ams
Win Source Part Number: 810252-AS3722-BCTT-13
Packaging: Reel
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Current - Supply: 310μA
Supplier Device Package: 124-CTBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 124-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 810252-AS3722-BCTT-13
Product Name PMIC - PMIC - Power Management - Specialized - AS3722-BCTT-13
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage References - 1915079 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details