ams PMIC - PMIC - Power Management - Specialized - AS3722-BCTT-10 AS3722-BCTT-10

Description
Manufacturer: ams Win Source Part Number: 861901-AS3722-BCTT-1 0 Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 124-CTBGA (8x8) Package: Reel - TR Package: 124-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: AS3722 Categories: Integrated Circuits (ICs) Case / Package: 124-CTBGA (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 193600015, AS3722-BCTT-10DKR, AS3722-BCTT-10CT, AS3722-BCTT-10TR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861901-AS3722-BCTT-1 0 Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 124-CTBGA (8x8) Package: Reel - TR Package: 124-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: AS3722 Categories: Integrated Circuits (ICs) Case / Package: 124-CTBGA (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 193600015, AS3722-BCTT-10DKR, AS3722-BCTT-10CT, AS3722-BCTT-10TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AS3722-BCTT-10 - 861901-AS3722-BCTT-10 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AS3722-BCTT-10
861901-AS3722-BCTT-10
PMIC - PMIC - Power Management - Specialized - AS3722-BCTT-10 861901-AS3722-BCTT-10
Manufacturer: ams Win Source Part Number: 861901-AS3722-BCTT-1 0 Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 124-CTBGA (8x8) Package: Reel - TR Package: 124-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: AS3722 Categories: Integrated Circuits (ICs) Case / Package: 124-CTBGA (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 193600015, AS3722-BCTT-10DKR, AS3722-BCTT-10CT, AS3722-BCTT-10TR

Manufacturer: ams
Win Source Part Number: 861901-AS3722-BCTT-10
Operating Temperature Range: -40°C ~ 85°C
Features: Handheld/Mobile Devices PMIC 124-CTBGA (8x8)
Package: Reel - TR
Package: 124-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AS3722
Categories: Integrated Circuits (ICs)
Case / Package: 124-CTBGA (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 193600015, AS3722-BCTT-10DKR, AS3722-BCTT-10CT, AS3722-BCTT-10TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861901-AS3722-BCTT-10
Product Name PMIC - PMIC - Power Management - Specialized - AS3722-BCTT-10
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1221432 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details