ams PMIC - PMIC - Power Management - Specialized - AS3710-BQFP AS3710-BQFP

Description
Manufacturer: ams Win Source Part Number: 861897-AS3710-BQFP Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 56-QFN (7x7) Package: Reel - TR Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861897-AS3710-BQFP Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 56-QFN (7x7) Package: Reel - TR Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AS3710-BQFP - 861897-AS3710-BQFP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AS3710-BQFP
861897-AS3710-BQFP
PMIC - PMIC - Power Management - Specialized - AS3710-BQFP 861897-AS3710-BQFP
Manufacturer: ams Win Source Part Number: 861897-AS3710-BQFP Operating Temperature Range: -40°C ~ 85°C Features: Handheld/Mobile Devices PMIC 56-QFN (7x7) Package: Reel - TR Package: 56-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 861897-AS3710-BQFP
Operating Temperature Range: -40°C ~ 85°C
Features: Handheld/Mobile Devices PMIC 56-QFN (7x7)
Package: Reel - TR
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861897-AS3710-BQFP
Product Name PMIC - PMIC - Power Management - Specialized - AS3710-BQFP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223399 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details