ams AS3695A LED Driver. 16-channel high precision LED driver for LCD backlight AS3695A

Description
The AS3695A is a 16 channels precision LED driver for use in LCD-backlight panels. Dynamic power feedback controls the external power supply to guarantees best efficiency. Build in safety features include thermal shutdown as well as open and short LED detection. The device is programmable via serial interface
Request a Quote Datasheet
Description
The AS3695A is a 16 channels precision LED driver for use in LCD-backlight panels. Dynamic power feedback controls the external power supply to guarantees best efficiency. Build in safety features include thermal shutdown as well as open and short LED detection. The device is programmable via serial interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS3695A LED Driver.  16-channel high precision LED driver for LCD backlight - AS3695A - ams
Premstaetten, Austria
AS3695A LED Driver. 16-channel high precision LED driver for LCD backlight
AS3695A
AS3695A LED Driver. 16-channel high precision LED driver for LCD backlight AS3695A
The AS3695A is a 16 channels precision LED driver for use in LCD-backlight panels. Dynamic power feedback controls the external power supply to guarantees best efficiency. Build in safety features include thermal shutdown as well as open and short LED detection. The device is programmable via serial interface

The AS3695A is a 16 channels precision LED driver for use in LCD-backlight panels. Dynamic power feedback controls the external power supply to guarantees best efficiency. Build in safety features include thermal shutdown as well as open and short LED detection. The device is programmable via serial interface

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1142784-AS3695A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1142784-AS3695A
Integrated Circuits (ICs) - PMIC - LED Drivers 1142784-AS3695A
Win Source Part Number: 1142784-AS3695A Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel (TR) Applications: Backlight Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Output: 30V Current - Output / Channel: 120mA Internal Switch(s): Yes Number of Outputs: 16 Dimming: PWM Voltage - Supply (Min): 4V Voltage - Supply (Max): 5.5V Package / Case: 48-VFQFN Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ams Other Names: 184860013,AS3695A-ZQ FT-ND,184860014,1848 60010,AS3695A-ZQFT Product Status: Obsolete

Win Source Part Number: 1142784-AS3695A
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Output: 30V
Current - Output / Channel: 120mA
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: PWM
Voltage - Supply (Min): 4V
Voltage - Supply (Max): 5.5V
Package / Case: 48-VFQFN
Supplier Device Package: 48-QFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 184860013,AS3695A-ZQFT-ND,184860014,184860010,AS3695A-ZQFT
Product Status: Obsolete

Buy Now

Technical Specifications

  ams Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number AS3695A 1142784-AS3695A
Product Name AS3695A LED Driver. 16-channel high precision LED driver for LCD backlight Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4 to 5.5 volts
Output Current 120 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1246-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.3 to 5.5 volts
Output Current 25 milliamps
View Details
5 suppliers
LED Driver ICs - 2466615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 250 milliamps
View Details
60MA LED Driver IC - 137-BCR401WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 1.2 to 18 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
BQ2010 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2010SN-D107G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers