ams PMIC - PMIC - LED Drivers - AS3693A-ZQFT AS3693A-ZQFT

Description
Manufacturer: ams Win Source Part Number: 59519-AS3693A-ZQFT Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 16 Dimming: I2C, SPI Output Voltage: 0.4 V to 50 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 48-QFN (7x7) Channel Output Current: 70mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 59519-AS3693A-ZQFT Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 16 Dimming: I2C, SPI Output Voltage: 0.4 V to 50 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 48-QFN (7x7) Channel Output Current: 70mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS3693A-ZQFT - 59519-AS3693A-ZQFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS3693A-ZQFT
59519-AS3693A-ZQFT
PMIC - PMIC - LED Drivers - AS3693A-ZQFT 59519-AS3693A-ZQFT
Manufacturer: ams Win Source Part Number: 59519-AS3693A-ZQFT Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 16 Dimming: I2C, SPI Output Voltage: 0.4 V to 50 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 48-QFN (7x7) Channel Output Current: 70mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ams
Win Source Part Number: 59519-AS3693A-ZQFT
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: I2C, SPI
Output Voltage: 0.4 V to 50 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 48-QFN (7x7)
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 59519-AS3693A-ZQFT
Product Name PMIC - PMIC - LED Drivers - AS3693A-ZQFT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - SKY81452-13-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
LED Driver ICs - 8228751P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 40 volts
View Details
16-channel automotive linear LED driver - NEX13161PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details