ams PMIC - PMIC - Power Management - Specialized - AS3658B AS3658B

Description
Manufacturer: ams Win Source Part Number: 810257-AS3658B Packaging: Reel Mounting Style: SMD Applications: Portable Equipment Current - Supply: 7mA Part Status: Obsolete (End Of Life) Supplier Device Package: 124-CTBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 124-TFBGA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 810257-AS3658B Packaging: Reel Mounting Style: SMD Applications: Portable Equipment Current - Supply: 7mA Part Status: Obsolete (End Of Life) Supplier Device Package: 124-CTBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 124-TFBGA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AS3658B - 810257-AS3658B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AS3658B
810257-AS3658B
PMIC - PMIC - Power Management - Specialized - AS3658B 810257-AS3658B
Manufacturer: ams Win Source Part Number: 810257-AS3658B Packaging: Reel Mounting Style: SMD Applications: Portable Equipment Current - Supply: 7mA Part Status: Obsolete (End Of Life) Supplier Device Package: 124-CTBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 124-TFBGA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: ams
Win Source Part Number: 810257-AS3658B
Packaging: Reel
Mounting Style: SMD
Applications: Portable Equipment
Current - Supply: 7mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 124-CTBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 124-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 810257-AS3658B
Product Name PMIC - PMIC - Power Management - Specialized - AS3658B
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901655P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details