ams PMIC - PMIC - Power Management - Specialized - AS3606A-BQFP AS3606A-BQFP

Description
Manufacturer: ams Win Source Part Number: 802324-AS3606A-BQFP Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Part Status: Obsolete (End Of Life) Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 802324-AS3606A-BQFP Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Part Status: Obsolete (End Of Life) Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AS3606A-BQFP - 802324-AS3606A-BQFP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AS3606A-BQFP
802324-AS3606A-BQFP
PMIC - PMIC - Power Management - Specialized - AS3606A-BQFP 802324-AS3606A-BQFP
Manufacturer: ams Win Source Part Number: 802324-AS3606A-BQFP Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Part Status: Obsolete (End Of Life) Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: ams
Win Source Part Number: 802324-AS3606A-BQFP
Packaging: Reel
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 20,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 802324-AS3606A-BQFP
Product Name PMIC - PMIC - Power Management - Specialized - AS3606A-BQFP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25703RSNR - Quarktwin Technology Ltd.
Specs
Type 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 1698210 - RS Components, Ltd.
Specs
Type Dmp
Pins 8
View Details