ams Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS AS3606 EVAL BOARD

Description
Win Source Part Number: 1316239-AS3606 EVAL BOARD Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Regulator Topology: Boost, Buck Voltage - Input: 2.7V ~ 5.5V Main Purpose: DC/DC, Step Up or Down with LDO Supplied Contents: Board(s) Utilized IC / Part: AS3606 Board Type: Fully Populated Outputs and Type: 9, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: ams Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1316239-AS3606 EVAL BOARD Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Regulator Topology: Boost, Buck Voltage - Input: 2.7V ~ 5.5V Main Purpose: DC/DC, Step Up or Down with LDO Supplied Contents: Board(s) Utilized IC / Part: AS3606 Board Type: Fully Populated Outputs and Type: 9, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: ams Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1316239-AS3606 EVAL BOARD - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1316239-AS3606 EVAL BOARD
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1316239-AS3606 EVAL BOARD
Win Source Part Number: 1316239-AS3606 EVAL BOARD Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Regulator Topology: Boost, Buck Voltage - Input: 2.7V ~ 5.5V Main Purpose: DC/DC, Step Up or Down with LDO Supplied Contents: Board(s) Utilized IC / Part: AS3606 Board Type: Fully Populated Outputs and Type: 9, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.82.0000 Mfr: ams Product Status: Obsolete

Win Source Part Number: 1316239-AS3606 EVAL BOARD
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Regulator Topology: Boost, Buck
Voltage - Input: 2.7V ~ 5.5V
Main Purpose: DC/DC, Step Up or Down with LDO
Supplied Contents: Board(s)
Utilized IC / Part: AS3606
Board Type: Fully Populated
Outputs and Type: 9, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.82.0000
Mfr: ams
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1316239-AS3606 EVAL BOARD
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - DPP202Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
2 suppliers
Portable 2 mainboard - AS-SPARE-PRT2-MAINPCB-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, MPGA-105+,DL1020, 50 OHM - TB-666-50-105+ - Mini-Circuits
Specs
Category Developement Board
View Details