ams Linear - Linear - Comparators - AS1974-T AS1974-T

Description
Manufacturer: ams Win Source Part Number: 768808-AS1974-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Number of Elements: 4 Part Status: Obsolete(EOL) CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Hysteresis: ±3mV Family Name: AS1974 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V Maximum Quiescent Current: 64μA Voltage - Input Offset (Maximum): 6mV @ 5.5V Current - Input Bias (Maximum): 1pA @ 5.5V Propagation Delay (Maximum): 420ns Alternative Parts (Cross-Reference): MAX9034AUD; GG8; MAX9034AUD+; MAX993EUD+; MAX995EUD+T; Introduction Date: July 10, 2005 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 768808-AS1974-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Number of Elements: 4 Part Status: Obsolete(EOL) CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Hysteresis: ±3mV Family Name: AS1974 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V Maximum Quiescent Current: 64μA Voltage - Input Offset (Maximum): 6mV @ 5.5V Current - Input Bias (Maximum): 1pA @ 5.5V Propagation Delay (Maximum): 420ns Alternative Parts (Cross-Reference): MAX9034AUD; GG8; MAX9034AUD+; MAX993EUD+; MAX995EUD+T; Introduction Date: July 10, 2005 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - AS1974-T - AS1974-T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - AS1974-T
AS1974-T
Linear - Linear - Comparators - AS1974-T AS1974-T
Manufacturer: ams Win Source Part Number: 768808-AS1974-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Number of Elements: 4 Part Status: Obsolete(EOL) CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Hysteresis: ±3mV Family Name: AS1974 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V Maximum Quiescent Current: 64μA Voltage - Input Offset (Maximum): 6mV @ 5.5V Current - Input Bias (Maximum): 1pA @ 5.5V Propagation Delay (Maximum): 420ns Alternative Parts (Cross-Reference): MAX9034AUD; GG8; MAX9034AUD+; MAX993EUD+; MAX995EUD+T; Introduction Date: July 10, 2005 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 768808-AS1974-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Push-Pull
Number of Elements: 4
Part Status: Obsolete(EOL)
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Hysteresis: ±3mV
Family Name: AS1974
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Maximum Quiescent Current: 64μA
Voltage - Input Offset (Maximum): 6mV @ 5.5V
Current - Input Bias (Maximum): 1pA @ 5.5V
Propagation Delay (Maximum): 420ns
Alternative Parts (Cross-Reference): MAX9034AUD; GG8; MAX9034AUD+; MAX993EUD+; MAX995EUD+T;
Introduction Date: July 10, 2005
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number AS1974-T
Product Name Linear - Linear - Comparators - AS1974-T
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC521PC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; PDIP; Other; PDIP
Logic Family CMOS
View Details
4-bit magnitude comparator - 74HCT85PWHL - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
3 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM2903MX/ELLI958 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
Analog Voltage Comparator - 526/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
Number of Pins 14
View Details