Manufacturer: ams Win Source Part Number: 861883-AS1926D07-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1926D07-T-NDTR-ND, AS1926-BSTT-D07TR, AS1926D07-TDKR, AS1926-BSTT-D07DKR, AS1926D07-TCT, AS1926BSTTD07, AS19, AS1926-BSTT-D07DKR-N
D, AS1926-BSTT-D07-ND, AS1926-BSTT-D07, AS1926-BSTT-D07CT, AS1926D07-TTR, AS1926-BSTT-D07CT-ND
, AS1926-BSTT-D07TR-ND
Manufacturer: ams
Win Source Part Number: 861883-AS1926D07-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1926D07-T-NDTR-ND, AS1926-BSTT-D07TR, AS1926D07-TDKR, AS1926-BSTT-D07DKR, AS1926D07-TCT, AS1926BSTTD07, AS19, AS1926-BSTT-D07DKR-ND, AS1926-BSTT-D07-ND, AS1926-BSTT-D07, AS1926-BSTT-D07CT, AS1926D07-TTR, AS1926-BSTT-D07CT-ND, AS1926-BSTT-D07TR-ND