ams PMIC - PMIC - Supervisors - AS1925D07-T AS1925D07-T

Description
Manufacturer: ams Win Source Part Number: 861882-AS1925D07-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1925D07-TCT, AS1925-BSTT-D07DKR, AS1925-BSTT-C07TR, AS1925-BSTT-D07CT-ND , AS1925BSTTD07, AS1925-BSTT-C07CT-ND , AS1925-BSTT-C07TR-ND , AS1925-BSTT-D07TR-ND , AS1925D07-TDKR, AS1925-BSTT-D0CT, AS1925-BSTT-C07CT, AS1925D07-TTR, AS1925-BSTT-C07, AS1925-BSTT-D07, AS1925-BSTT-C07DKR, AS1925-B, AS1925-BSTT-D07CT, AS1925-BSTT-D07DKR-N D, AS1925-BSTT-C07DKR-N D
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861882-AS1925D07-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1925D07-TCT, AS1925-BSTT-D07DKR, AS1925-BSTT-C07TR, AS1925-BSTT-D07CT-ND , AS1925BSTTD07, AS1925-BSTT-C07CT-ND , AS1925-BSTT-C07TR-ND , AS1925-BSTT-D07TR-ND , AS1925D07-TDKR, AS1925-BSTT-D0CT, AS1925-BSTT-C07CT, AS1925D07-TTR, AS1925-BSTT-C07, AS1925-BSTT-D07, AS1925-BSTT-C07DKR, AS1925-B, AS1925-BSTT-D07CT, AS1925-BSTT-D07DKR-N D, AS1925-BSTT-C07DKR-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1925D07-T - 861882-AS1925D07-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1925D07-T
861882-AS1925D07-T
PMIC - PMIC - Supervisors - AS1925D07-T 861882-AS1925D07-T
Manufacturer: ams Win Source Part Number: 861882-AS1925D07-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1925D07-TCT, AS1925-BSTT-D07DKR, AS1925-BSTT-C07TR, AS1925-BSTT-D07CT-ND , AS1925BSTTD07, AS1925-BSTT-C07CT-ND , AS1925-BSTT-C07TR-ND , AS1925-BSTT-D07TR-ND , AS1925D07-TDKR, AS1925-BSTT-D0CT, AS1925-BSTT-C07CT, AS1925D07-TTR, AS1925-BSTT-C07, AS1925-BSTT-D07, AS1925-BSTT-C07DKR, AS1925-B, AS1925-BSTT-D07CT, AS1925-BSTT-D07DKR-N D, AS1925-BSTT-C07DKR-N D

Manufacturer: ams
Win Source Part Number: 861882-AS1925D07-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1925D07-TCT, AS1925-BSTT-D07DKR, AS1925-BSTT-C07TR, AS1925-BSTT-D07CT-ND, AS1925BSTTD07, AS1925-BSTT-C07CT-ND, AS1925-BSTT-C07TR-ND, AS1925-BSTT-D07TR-ND, AS1925D07-TDKR, AS1925-BSTT-D0CT, AS1925-BSTT-C07CT, AS1925D07-TTR, AS1925-BSTT-C07, AS1925-BSTT-D07, AS1925-BSTT-C07DKR, AS1925-B, AS1925-BSTT-D07CT, AS1925-BSTT-D07DKR-ND, AS1925-BSTT-C07DKR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861882-AS1925D07-T
Product Name PMIC - PMIC - Supervisors - AS1925D07-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219571 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details