ams PMIC - PMIC - Supervisors - AS1923A-BSTT-O AS1923A-BSTT-O

Description
Manufacturer: ams Win Source Part Number: 861881-AS1923A-BSTT- O Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1923A-BSTT-OCT, AS1923ABSTTO, AS1923A-BSTT-OTR, 176200022, AS1923A-BSTT-ODKR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861881-AS1923A-BSTT- O Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1923A-BSTT-OCT, AS1923ABSTTO, AS1923A-BSTT-OTR, 176200022, AS1923A-BSTT-ODKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1923A-BSTT-O - 861881-AS1923A-BSTT-O - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1923A-BSTT-O
861881-AS1923A-BSTT-O
PMIC - PMIC - Supervisors - AS1923A-BSTT-O 861881-AS1923A-BSTT-O
Manufacturer: ams Win Source Part Number: 861881-AS1923A-BSTT- O Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1923A-BSTT-OCT, AS1923ABSTTO, AS1923A-BSTT-OTR, 176200022, AS1923A-BSTT-ODKR

Manufacturer: ams
Win Source Part Number: 861881-AS1923A-BSTT-O
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1923A-BSTT-OCT, AS1923ABSTTO, AS1923A-BSTT-OTR, 176200022, AS1923A-BSTT-ODKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861881-AS1923A-BSTT-O
Product Name PMIC - PMIC - Supervisors - AS1923A-BSTT-O
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913219 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details