ams PMIC - PMIC - Supervisors - AS1923A-BSTT-K AS1923A-BSTT-K

Description
Manufacturer: ams Win Source Part Number: 861880-AS1923A-BSTT- K Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176200021, AS1923A-BSTT-KCT, AS1923ABSTTK, AS1923A-BSTT-KDKR, AS1923A-BSTT-KTR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861880-AS1923A-BSTT- K Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176200021, AS1923A-BSTT-KCT, AS1923ABSTTK, AS1923A-BSTT-KDKR, AS1923A-BSTT-KTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1923A-BSTT-K - 861880-AS1923A-BSTT-K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1923A-BSTT-K
861880-AS1923A-BSTT-K
PMIC - PMIC - Supervisors - AS1923A-BSTT-K 861880-AS1923A-BSTT-K
Manufacturer: ams Win Source Part Number: 861880-AS1923A-BSTT- K Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176200021, AS1923A-BSTT-KCT, AS1923ABSTTK, AS1923A-BSTT-KDKR, AS1923A-BSTT-KTR

Manufacturer: ams
Win Source Part Number: 861880-AS1923A-BSTT-K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 176200021, AS1923A-BSTT-KCT, AS1923ABSTTK, AS1923A-BSTT-KDKR, AS1923A-BSTT-KTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861880-AS1923A-BSTT-K
Product Name PMIC - PMIC - Supervisors - AS1923A-BSTT-K
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 9227601 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details