ams PMIC - PMIC - Supervisors - AS1923A-BSTT-A AS1923A-BSTT-A

Description
Manufacturer: ams Win Source Part Number: 861879-AS1923A-BSTT- A Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1923A-BSTT-ATR, 176200018, AS1923ABSTTA, AS1923A-BSTT-ACT, AS1923A-BSTT-ADKR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861879-AS1923A-BSTT- A Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1923A-BSTT-ATR, 176200018, AS1923ABSTTA, AS1923A-BSTT-ACT, AS1923A-BSTT-ADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1923A-BSTT-A - 861879-AS1923A-BSTT-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1923A-BSTT-A
861879-AS1923A-BSTT-A
PMIC - PMIC - Supervisors - AS1923A-BSTT-A 861879-AS1923A-BSTT-A
Manufacturer: ams Win Source Part Number: 861879-AS1923A-BSTT- A Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1923A-BSTT-ATR, 176200018, AS1923ABSTTA, AS1923A-BSTT-ACT, AS1923A-BSTT-ADKR

Manufacturer: ams
Win Source Part Number: 861879-AS1923A-BSTT-A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1923A-BSTT-ATR, 176200018, AS1923ABSTTA, AS1923A-BSTT-ACT, AS1923A-BSTT-ADKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861879-AS1923A-BSTT-A
Product Name PMIC - PMIC - Supervisors - AS1923A-BSTT-A
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514470 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3836J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details