ams PMIC - PMIC - Supervisors - AS1922-18-T AS1922-18-T

Description
Manufacturer: ams Win Source Part Number: 861878-AS1922-18-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 3 Channel SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1922-18-TCT, AS1922-18-T-ND, AS1922-18-TTR, AS192218T, 174410015, AS1922-18-TDKR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861878-AS1922-18-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 3 Channel SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1922-18-TCT, AS1922-18-T-ND, AS1922-18-TTR, AS192218T, 174410015, AS1922-18-TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1922-18-T - 861878-AS1922-18-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1922-18-T
861878-AS1922-18-T
PMIC - PMIC - Supervisors - AS1922-18-T 861878-AS1922-18-T
Manufacturer: ams Win Source Part Number: 861878-AS1922-18-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 3 Channel SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1922-18-TCT, AS1922-18-T-ND, AS1922-18-TTR, AS192218T, 174410015, AS1922-18-TDKR

Manufacturer: ams
Win Source Part Number: 861878-AS1922-18-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 3 Channel SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1922-18-TCT, AS1922-18-T-ND, AS1922-18-TTR, AS192218T, 174410015, AS1922-18-TDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861878-AS1922-18-T
Product Name PMIC - PMIC - Supervisors - AS1922-18-T
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060274 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Regulators - Linear - 5962R9951703VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 500000 µA
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details