ams PMIC - PMIC - Supervisors - AS1918R-T AS1918R-T

Description
Manufacturer: ams Win Source Part Number: 861876-AS1918R-T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1918R-TTR, AS1918R-TDKR, AS1918R-T-ND, AS1918RT, AS1918R-TCT
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861876-AS1918R-T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1918R-TTR, AS1918R-TDKR, AS1918R-T-ND, AS1918RT, AS1918R-TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1918R-T - 861876-AS1918R-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1918R-T
861876-AS1918R-T
PMIC - PMIC - Supervisors - AS1918R-T 861876-AS1918R-T
Manufacturer: ams Win Source Part Number: 861876-AS1918R-T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1918R-TTR, AS1918R-TDKR, AS1918R-T-ND, AS1918RT, AS1918R-TCT

Manufacturer: ams
Win Source Part Number: 861876-AS1918R-T
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1918R-TTR, AS1918R-TDKR, AS1918R-T-ND, AS1918RT, AS1918R-TCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861876-AS1918R-T
Product Name PMIC - PMIC - Supervisors - AS1918R-T
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921263 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details