ams PMIC - PMIC - Supervisors - AS1908C18-T AS1908C18-T

Description
Manufacturer: ams Win Source Part Number: 861872-AS1908C18-T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1908C18T, AS1908-C18-TCT, AS1908-C18-TCT-ND, AS1908-C18-TTR-ND, AS1908-C18-TDKR, AS1908-C18-TDKR-ND, AS1908C18-TTR, AS1908-C18-T, AS1908-C18-TTR, AS1908C18-TDKR, AS1908-C18, 174010035, 174010057, AS1908C18-TCT, AS1908C18-T-NDTR-ND
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861872-AS1908C18-T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1908C18T, AS1908-C18-TCT, AS1908-C18-TCT-ND, AS1908-C18-TTR-ND, AS1908-C18-TDKR, AS1908-C18-TDKR-ND, AS1908C18-TTR, AS1908-C18-T, AS1908-C18-TTR, AS1908C18-TDKR, AS1908-C18, 174010035, 174010057, AS1908C18-TCT, AS1908C18-T-NDTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1908C18-T - 861872-AS1908C18-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1908C18-T
861872-AS1908C18-T
PMIC - PMIC - Supervisors - AS1908C18-T 861872-AS1908C18-T
Manufacturer: ams Win Source Part Number: 861872-AS1908C18-T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1908C18T, AS1908-C18-TCT, AS1908-C18-TCT-ND, AS1908-C18-TTR-ND, AS1908-C18-TDKR, AS1908-C18-TDKR-ND, AS1908C18-TTR, AS1908-C18-T, AS1908-C18-TTR, AS1908C18-TDKR, AS1908-C18, 174010035, 174010057, AS1908C18-TCT, AS1908C18-T-NDTR-ND

Manufacturer: ams
Win Source Part Number: 861872-AS1908C18-T
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1908C18T, AS1908-C18-TCT, AS1908-C18-TCT-ND, AS1908-C18-TTR-ND, AS1908-C18-TDKR, AS1908-C18-TDKR-ND, AS1908C18-TTR, AS1908-C18-T, AS1908-C18-TTR, AS1908C18-TDKR, AS1908-C18, 174010035, 174010057, AS1908C18-TCT, AS1908C18-T-NDTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861872-AS1908C18-T
Product Name PMIC - PMIC - Supervisors - AS1908C18-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1915079 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details