ams PMIC - PMIC - Supervisors - AS1907C16-T AS1907C16-T

Description
Manufacturer: ams Win Source Part Number: 861870-AS1907C16-T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1907-B23, AS1907-B23-T, 174010051, AS1907C16-TDKR, AS1907-B23-TTR, AS1907C16-TTR, AS1907-B23-TDKR-ND, AS1907B23T, AS1907-B23-TDKR, AS1907C16-T-NDTR-ND, AS1907-B23-TCT, AS1907-B23-TCT-ND, AS1907-B23-TTR-ND, 174010001, AS1907C16-TCT
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861870-AS1907C16-T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1907-B23, AS1907-B23-T, 174010051, AS1907C16-TDKR, AS1907-B23-TTR, AS1907C16-TTR, AS1907-B23-TDKR-ND, AS1907B23T, AS1907-B23-TDKR, AS1907C16-T-NDTR-ND, AS1907-B23-TCT, AS1907-B23-TCT-ND, AS1907-B23-TTR-ND, 174010001, AS1907C16-TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1907C16-T - 861870-AS1907C16-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1907C16-T
861870-AS1907C16-T
PMIC - PMIC - Supervisors - AS1907C16-T 861870-AS1907C16-T
Manufacturer: ams Win Source Part Number: 861870-AS1907C16-T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1907-B23, AS1907-B23-T, 174010051, AS1907C16-TDKR, AS1907-B23-TTR, AS1907C16-TTR, AS1907-B23-TDKR-ND, AS1907B23T, AS1907-B23-TDKR, AS1907C16-T-NDTR-ND, AS1907-B23-TCT, AS1907-B23-TCT-ND, AS1907-B23-TTR-ND, 174010001, AS1907C16-TCT

Manufacturer: ams
Win Source Part Number: 861870-AS1907C16-T
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1907-B23, AS1907-B23-T, 174010051, AS1907C16-TDKR, AS1907-B23-TTR, AS1907C16-TTR, AS1907-B23-TDKR-ND, AS1907B23T, AS1907-B23-TDKR, AS1907C16-T-NDTR-ND, AS1907-B23-TCT, AS1907-B23-TCT-ND, AS1907-B23-TTR-ND, 174010001, AS1907C16-TCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861870-AS1907C16-T
Product Name PMIC - PMIC - Supervisors - AS1907C16-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 155119P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details