ams PMIC - PMIC - Supervisors - AS1906C28-T AS1906C28-T

Description
Manufacturer: ams Win Source Part Number: 861869-AS1906C28-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1906-C28-T, AS1906-C28-TCT-ND, AS1906C28DKR, 172100047, AS1906C28-NDTR-ND, AS1906-C28-TDKR-ND, AS1906-C28-TCT, AS1906C28CT, AS1906C28CT-ND, AS1906C28-TCT, AS1906C28DKR-ND, AS1906-C28-TDKR, AS1906C28T, AS1906C28-TDKR, AS1906-C28-TTR-ND, AS1906C28TR-ND, AS1906C28, AS1906-C28-T-ND, AS1906-C28-TTR, AS1906C28-TTR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861869-AS1906C28-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1906-C28-T, AS1906-C28-TCT-ND, AS1906C28DKR, 172100047, AS1906C28-NDTR-ND, AS1906-C28-TDKR-ND, AS1906-C28-TCT, AS1906C28CT, AS1906C28CT-ND, AS1906C28-TCT, AS1906C28DKR-ND, AS1906-C28-TDKR, AS1906C28T, AS1906C28-TDKR, AS1906-C28-TTR-ND, AS1906C28TR-ND, AS1906C28, AS1906-C28-T-ND, AS1906-C28-TTR, AS1906C28-TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1906C28-T - 861869-AS1906C28-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1906C28-T
861869-AS1906C28-T
PMIC - PMIC - Supervisors - AS1906C28-T 861869-AS1906C28-T
Manufacturer: ams Win Source Part Number: 861869-AS1906C28-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1906-C28-T, AS1906-C28-TCT-ND, AS1906C28DKR, 172100047, AS1906C28-NDTR-ND, AS1906-C28-TDKR-ND, AS1906-C28-TCT, AS1906C28CT, AS1906C28CT-ND, AS1906C28-TCT, AS1906C28DKR-ND, AS1906-C28-TDKR, AS1906C28T, AS1906C28-TDKR, AS1906-C28-TTR-ND, AS1906C28TR-ND, AS1906C28, AS1906-C28-T-ND, AS1906-C28-TTR, AS1906C28-TTR

Manufacturer: ams
Win Source Part Number: 861869-AS1906C28-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1906-C28-T, AS1906-C28-TCT-ND, AS1906C28DKR, 172100047, AS1906C28-NDTR-ND, AS1906-C28-TDKR-ND, AS1906-C28-TCT, AS1906C28CT, AS1906C28CT-ND, AS1906C28-TCT, AS1906C28DKR-ND, AS1906-C28-TDKR, AS1906C28T, AS1906C28-TDKR, AS1906-C28-TTR-ND, AS1906C28TR-ND, AS1906C28, AS1906-C28-T-ND, AS1906-C28-TTR, AS1906C28-TTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861869-AS1906C28-T
Product Name PMIC - PMIC - Supervisors - AS1906C28-T
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1914301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details