ams PMIC - PMIC - Supervisors - AS1906C23 AS1906C23

Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046013-AS1906C23 Packaging: Tape & Reel (TR) Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Number of Inputs: 1 Reset: Active Low Number of Pins: 3 Number of Voltages Monitored: 1 Reset Timeout: 60 ms Categories: PMIC - Supervisors Case / Package: SOT-23-3 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Threshold Voltage: 2.32 V
Request a Quote
Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046013-AS1906C23 Packaging: Tape & Reel (TR) Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Number of Inputs: 1 Reset: Active Low Number of Pins: 3 Number of Voltages Monitored: 1 Reset Timeout: 60 ms Categories: PMIC - Supervisors Case / Package: SOT-23-3 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Threshold Voltage: 2.32 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1906C23 - 1046013-AS1906C23 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1906C23
1046013-AS1906C23
PMIC - PMIC - Supervisors - AS1906C23 1046013-AS1906C23
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046013-AS1906C23 Packaging: Tape & Reel (TR) Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Number of Inputs: 1 Reset: Active Low Number of Pins: 3 Number of Voltages Monitored: 1 Reset Timeout: 60 ms Categories: PMIC - Supervisors Case / Package: SOT-23-3 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Threshold Voltage: 2.32 V

Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046013-AS1906C23
Packaging: Tape & Reel (TR)
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Number of Inputs: 1
Reset: Active Low
Number of Pins: 3
Number of Voltages Monitored: 1
Reset Timeout: 60 ms
Categories: PMIC - Supervisors
Case / Package: SOT-23-3
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Threshold Voltage: 2.32 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1046013-AS1906C23
Product Name PMIC - PMIC - Supervisors - AS1906C23
Number of Supplies 1; 1
Output Options Inverting; Active Low
Type SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1897794 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details