ams PMIC - PMIC - Supervisors - AS1905C31 AS1905C31

Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144486-AS1905C31 Packaging: Tape & Reel (TR) Type: Simple Reset/Power-On Reset Number of Inputs: 1 Reset: Active High Number of Pins: 3 Number of Voltages Monitored: 1 Reset Timeout: 60 ms Categories: PMIC - Supervisors Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Threshold Voltage: 3.08 V
Request a Quote
Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144486-AS1905C31 Packaging: Tape & Reel (TR) Type: Simple Reset/Power-On Reset Number of Inputs: 1 Reset: Active High Number of Pins: 3 Number of Voltages Monitored: 1 Reset Timeout: 60 ms Categories: PMIC - Supervisors Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Threshold Voltage: 3.08 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1905C31 - 1144486-AS1905C31 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1905C31
1144486-AS1905C31
PMIC - PMIC - Supervisors - AS1905C31 1144486-AS1905C31
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144486-AS1905C31 Packaging: Tape & Reel (TR) Type: Simple Reset/Power-On Reset Number of Inputs: 1 Reset: Active High Number of Pins: 3 Number of Voltages Monitored: 1 Reset Timeout: 60 ms Categories: PMIC - Supervisors Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Threshold Voltage: 3.08 V

Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144486-AS1905C31
Packaging: Tape & Reel (TR)
Type: Simple Reset/Power-On Reset
Number of Inputs: 1
Reset: Active High
Number of Pins: 3
Number of Voltages Monitored: 1
Reset Timeout: 60 ms
Categories: PMIC - Supervisors
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Threshold Voltage: 3.08 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1144486-AS1905C31
Product Name PMIC - PMIC - Supervisors - AS1905C31
Number of Supplies 1; 1
Output Options Inverting; Active High
Type SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697379 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details