ams PMIC - PMIC - Supervisors - AS1905C31-T AS1905C31-T

Description
Manufacturer: ams Win Source Part Number: 861867-AS1905C31-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1905C31DKR, AS1905-C31-T-ND, 172100044, AS1905C31-TTR, AS1905-C31-TCT, AS1905C31DKR-ND, AS1905-C31-TDKR-ND, AS1905-C31-TTR-ND, AS1905-C31-TCT-ND, AS1905C31-TDKR, AS1905C31CT, AS1905C31TR-ND, AS1905-C31-TTR, AS1905C31, AS1905C31T, AS1905C31CT-ND, AS1905-C31-TDKR, AS1905-C31-T, AS1905C31-TCT, AS1905-C
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861867-AS1905C31-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1905C31DKR, AS1905-C31-T-ND, 172100044, AS1905C31-TTR, AS1905-C31-TCT, AS1905C31DKR-ND, AS1905-C31-TDKR-ND, AS1905-C31-TTR-ND, AS1905-C31-TCT-ND, AS1905C31-TDKR, AS1905C31CT, AS1905C31TR-ND, AS1905-C31-TTR, AS1905C31, AS1905C31T, AS1905C31CT-ND, AS1905-C31-TDKR, AS1905-C31-T, AS1905C31-TCT, AS1905-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1905C31-T - 861867-AS1905C31-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1905C31-T
861867-AS1905C31-T
PMIC - PMIC - Supervisors - AS1905C31-T 861867-AS1905C31-T
Manufacturer: ams Win Source Part Number: 861867-AS1905C31-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1905C31DKR, AS1905-C31-T-ND, 172100044, AS1905C31-TTR, AS1905-C31-TCT, AS1905C31DKR-ND, AS1905-C31-TDKR-ND, AS1905-C31-TTR-ND, AS1905-C31-TCT-ND, AS1905C31-TDKR, AS1905C31CT, AS1905C31TR-ND, AS1905-C31-TTR, AS1905C31, AS1905C31T, AS1905C31CT-ND, AS1905-C31-TDKR, AS1905-C31-T, AS1905C31-TCT, AS1905-C

Manufacturer: ams
Win Source Part Number: 861867-AS1905C31-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1905C31DKR, AS1905-C31-T-ND, 172100044, AS1905C31-TTR, AS1905-C31-TCT, AS1905C31DKR-ND, AS1905-C31-TDKR-ND, AS1905-C31-TTR-ND, AS1905-C31-TCT-ND, AS1905C31-TDKR, AS1905C31CT, AS1905C31TR-ND, AS1905-C31-TTR, AS1905C31, AS1905C31T, AS1905C31CT-ND, AS1905-C31-TDKR, AS1905-C31-T, AS1905C31-TCT, AS1905-C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861867-AS1905C31-T
Product Name PMIC - PMIC - Supervisors - AS1905C31-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223399 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers