ams PMIC - PMIC - Supervisors - AS1903C26 AS1903C26

Description
Manufacturer: ams Win Source Part Number: 861864-AS1903C26 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1903C26DKR, AS1903C26T, AS1903-C26-TDKR, AS1903-C26-TTR-ND, AS1903-C26-TCT-ND, AS1903-C26-TDKR-ND, AS1903-C26-TCT, AS1903-C26-T, AS1903-C26-TTR, AS1903C26CT, AS1903-C26-T-ND, AS1903C26TR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861864-AS1903C26 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1903C26DKR, AS1903C26T, AS1903-C26-TDKR, AS1903-C26-TTR-ND, AS1903-C26-TCT-ND, AS1903-C26-TDKR-ND, AS1903-C26-TCT, AS1903-C26-T, AS1903-C26-TTR, AS1903C26CT, AS1903-C26-T-ND, AS1903C26TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1903C26 - 861864-AS1903C26 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1903C26
861864-AS1903C26
PMIC - PMIC - Supervisors - AS1903C26 861864-AS1903C26
Manufacturer: ams Win Source Part Number: 861864-AS1903C26 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1903C26DKR, AS1903C26T, AS1903-C26-TDKR, AS1903-C26-TTR-ND, AS1903-C26-TCT-ND, AS1903-C26-TDKR-ND, AS1903-C26-TCT, AS1903-C26-T, AS1903-C26-TTR, AS1903C26CT, AS1903-C26-T-ND, AS1903C26TR

Manufacturer: ams
Win Source Part Number: 861864-AS1903C26
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1903C26DKR, AS1903C26T, AS1903-C26-TDKR, AS1903-C26-TTR-ND, AS1903-C26-TCT-ND, AS1903-C26-TDKR-ND, AS1903-C26-TCT, AS1903-C26-T, AS1903-C26-TTR, AS1903C26CT, AS1903-C26-T-ND, AS1903C26TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861864-AS1903C26
Product Name PMIC - PMIC - Supervisors - AS1903C26
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658407 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details