ams PMIC - PMIC - Supervisors - AS1902C31 AS1902C31

Description
Manufacturer: ams Win Source Part Number: 861863-AS1902C31 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1902-C31-T-ND, AS1902C31DKR, AS1902C31TR, AS1902-C31-TTR-ND, AS1902-C31-TCT-ND, AS1902C31CT, AS1902-C31-TTR, AS1902C31T, AS1902-C31-TCT, AS1902-C31-TDKR, AS1902-C31-T, AS1902-C31-TDKR-ND
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861863-AS1902C31 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1902-C31-T-ND, AS1902C31DKR, AS1902C31TR, AS1902-C31-TTR-ND, AS1902-C31-TCT-ND, AS1902C31CT, AS1902-C31-TTR, AS1902C31T, AS1902-C31-TCT, AS1902-C31-TDKR, AS1902-C31-T, AS1902-C31-TDKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1902C31 - 861863-AS1902C31 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1902C31
861863-AS1902C31
PMIC - PMIC - Supervisors - AS1902C31 861863-AS1902C31
Manufacturer: ams Win Source Part Number: 861863-AS1902C31 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1902-C31-T-ND, AS1902C31DKR, AS1902C31TR, AS1902-C31-TTR-ND, AS1902-C31-TCT-ND, AS1902C31CT, AS1902-C31-TTR, AS1902C31T, AS1902-C31-TCT, AS1902-C31-TDKR, AS1902-C31-T, AS1902-C31-TDKR-ND

Manufacturer: ams
Win Source Part Number: 861863-AS1902C31
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1902-C31-T-ND, AS1902C31DKR, AS1902C31TR, AS1902-C31-TTR-ND, AS1902-C31-TCT-ND, AS1902C31CT, AS1902-C31-TTR, AS1902C31T, AS1902-C31-TCT, AS1902-C31-TDKR, AS1902-C31-T, AS1902-C31-TDKR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861863-AS1902C31
Product Name PMIC - PMIC - Supervisors - AS1902C31
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922335 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details