ams PMIC - PMIC - Supervisors - AS1902C23 AS1902C23

Description
Manufacturer: ams Win Source Part Number: 861861-AS1902C23 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1902-C23-TTR-ND, AS1902-C23-TDKR, AS1902-C23-TDKR-ND, AS1902-C23-T, AS1902C23TR, AS1902-C23-TCT-ND, AS1902C23T, AS1902-C23-T-ND, AS1902C23DKR, AS1902C23CT, AS1902-C23-TCT, AS1902-C23-TTR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861861-AS1902C23 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1902-C23-TTR-ND, AS1902-C23-TDKR, AS1902-C23-TDKR-ND, AS1902-C23-T, AS1902C23TR, AS1902-C23-TCT-ND, AS1902C23T, AS1902-C23-T-ND, AS1902C23DKR, AS1902C23CT, AS1902-C23-TCT, AS1902-C23-TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1902C23 - 861861-AS1902C23 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1902C23
861861-AS1902C23
PMIC - PMIC - Supervisors - AS1902C23 861861-AS1902C23
Manufacturer: ams Win Source Part Number: 861861-AS1902C23 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1902-C23-TTR-ND, AS1902-C23-TDKR, AS1902-C23-TDKR-ND, AS1902-C23-T, AS1902C23TR, AS1902-C23-TCT-ND, AS1902C23T, AS1902-C23-T-ND, AS1902C23DKR, AS1902C23CT, AS1902-C23-TCT, AS1902-C23-TTR

Manufacturer: ams
Win Source Part Number: 861861-AS1902C23
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1902-C23-TTR-ND, AS1902-C23-TDKR, AS1902-C23-TDKR-ND, AS1902-C23-T, AS1902C23TR, AS1902-C23-TCT-ND, AS1902C23T, AS1902-C23-T-ND, AS1902C23DKR, AS1902C23CT, AS1902-C23-TCT, AS1902-C23-TTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861861-AS1902C23
Product Name PMIC - PMIC - Supervisors - AS1902C23
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage References - 7974816 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details