ams PMIC - PMIC - Supervisors - AS1901C22-T AS1901C22-T

Description
Manufacturer: ams Win Source Part Number: 861860-AS1901C22-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1901-C22-TCT-ND, AS1901C22T, AS1901-C22-TDKR, AS1901-C22, AS1901-C22-TTR, AS1901-C22-TTR-ND, AS1901C22-TCT, AS1901-C22-TDKR-ND, AS1901C22-TTR, AS1901-C22-TCT, AS1901C22-TDKR, AS1901-C22-T
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861860-AS1901C22-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1901-C22-TCT-ND, AS1901C22T, AS1901-C22-TDKR, AS1901-C22, AS1901-C22-TTR, AS1901-C22-TTR-ND, AS1901C22-TCT, AS1901-C22-TDKR-ND, AS1901C22-TTR, AS1901-C22-TCT, AS1901C22-TDKR, AS1901-C22-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AS1901C22-T - 861860-AS1901C22-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AS1901C22-T
861860-AS1901C22-T
PMIC - PMIC - Supervisors - AS1901C22-T 861860-AS1901C22-T
Manufacturer: ams Win Source Part Number: 861860-AS1901C22-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1901-C22-TCT-ND, AS1901C22T, AS1901-C22-TDKR, AS1901-C22, AS1901-C22-TTR, AS1901-C22-TTR-ND, AS1901C22-TCT, AS1901-C22-TDKR-ND, AS1901C22-TTR, AS1901-C22-TCT, AS1901C22-TDKR, AS1901-C22-T

Manufacturer: ams
Win Source Part Number: 861860-AS1901C22-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1901-C22-TCT-ND, AS1901C22T, AS1901-C22-TDKR, AS1901-C22, AS1901-C22-TTR, AS1901-C22-TTR-ND, AS1901C22-TCT, AS1901-C22-TDKR-ND, AS1901C22-TTR, AS1901-C22-TCT, AS1901C22-TDKR, AS1901-C22-T

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 861860-AS1901C22-T
Product Name PMIC - PMIC - Supervisors - AS1901C22-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products