ams Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1753S-T AS1753S-T

Description
Manufacturer: ams Win Source Part Number: 768807-AS1753S-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NO/NC Charge Injection: 2pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 45pF, 45pF Part Status: Obsolete(EOL) Family Name: AS1753 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 22ns, 14ns Current - Leakage (IS(off)) (Maximum): 2.5nA Alternative Parts (Cross-Reference): MAX4753EUD+; MAX4753EUD+T; MAX4753EUD-T; MAX4753EUD ; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 768807-AS1753S-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NO/NC Charge Injection: 2pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 45pF, 45pF Part Status: Obsolete(EOL) Family Name: AS1753 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 22ns, 14ns Current - Leakage (IS(off)) (Maximum): 2.5nA Alternative Parts (Cross-Reference): MAX4753EUD+; MAX4753EUD+T; MAX4753EUD-T; MAX4753EUD ; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1753S-T - 768807-AS1753S-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1753S-T
768807-AS1753S-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1753S-T 768807-AS1753S-T
Manufacturer: ams Win Source Part Number: 768807-AS1753S-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NO/NC Charge Injection: 2pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 45pF, 45pF Part Status: Obsolete(EOL) Family Name: AS1753 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 22ns, 14ns Current - Leakage (IS(off)) (Maximum): 2.5nA Alternative Parts (Cross-Reference): MAX4753EUD+; MAX4753EUD+T; MAX4753EUD-T; MAX4753EUD ; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 768807-AS1753S-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Operating Supply Voltage: 1.6 V ~ 3.6 V
Switch Circuit: SPST - NO/NC
Charge Injection: 2pC
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Channel Capacitance (CS(off), CD(off)): 45pF, 45pF
Part Status: Obsolete(EOL)
Family Name: AS1753
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
On-State Resistance (Maximum): 900 mOhm
Switch Time (Ton, Toff) (Maximum): 22ns, 14ns
Current - Leakage (IS(off)) (Maximum): 2.5nA
Alternative Parts (Cross-Reference): MAX4753EUD+; MAX4753EUD+T; MAX4753EUD-T; MAX4753EUD ;
Introduction Date: February 18, 2004
ECCN: EAR99
Country of Origin: Austria
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 768807-AS1753S-T
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1753S-T
Normal Condition Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-74LV4053BQ-Q100XTR-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 6 volts
Ron 105 ohms
View Details
3 suppliers