ams Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1752S-T AS1752S-T

Description
Manufacturer: ams Win Source Part Number: 768806-AS1752S-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NC Charge Injection: 2pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 45pF, 45pF Family Name: AS1752 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 22ns, 14ns Current - Leakage (IS(off)) (Maximum): 2.5nA Alternative Parts (Cross-Reference): MAX4752EUD+; MAX4752EUD+T; MAX4752EUD; MAX4752EUD-T; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 768806-AS1752S-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NC Charge Injection: 2pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 45pF, 45pF Family Name: AS1752 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 22ns, 14ns Current - Leakage (IS(off)) (Maximum): 2.5nA Alternative Parts (Cross-Reference): MAX4752EUD+; MAX4752EUD+T; MAX4752EUD; MAX4752EUD-T; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1752S-T - 768806-AS1752S-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1752S-T
768806-AS1752S-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1752S-T 768806-AS1752S-T
Manufacturer: ams Win Source Part Number: 768806-AS1752S-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 1.6 V ~ 3.6 V Switch Circuit: SPST - NC Charge Injection: 2pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Channel Capacitance (CS(off), CD(off)): 45pF, 45pF Family Name: AS1752 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 22ns, 14ns Current - Leakage (IS(off)) (Maximum): 2.5nA Alternative Parts (Cross-Reference): MAX4752EUD+; MAX4752EUD+T; MAX4752EUD; MAX4752EUD-T; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 768806-AS1752S-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Operating Supply Voltage: 1.6 V ~ 3.6 V
Switch Circuit: SPST - NC
Charge Injection: 2pC
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Channel Capacitance (CS(off), CD(off)): 45pF, 45pF
Family Name: AS1752
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
On-State Resistance (Maximum): 900 mOhm
Switch Time (Ton, Toff) (Maximum): 22ns, 14ns
Current - Leakage (IS(off)) (Maximum): 2.5nA
Alternative Parts (Cross-Reference): MAX4752EUD+; MAX4752EUD+T; MAX4752EUD; MAX4752EUD-T;
Introduction Date: February 18, 2004
ECCN: EAR99
Country of Origin: Austria
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 768806-AS1752S-T
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1752S-T
Normal Condition Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 7918829 - RS Components, Ltd.
Specs
Configuration 2x1; Single 2:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 6
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC153SJ - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898399 - RS Components, Ltd.
Specs
Configuration 2 x SPST
Package Type Tube
Number of Pins 8
View Details