Manufacturer: ams
Win Source Part Number: 768805-AS1751S-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Operating Supply Voltage: 1.6 V ~ 3.6 V
Switch Circuit: SPST - NO
Charge Injection: 2pC
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Channel Capacitance (CS(off), CD(off)): 45pF, 45pF
Family Name: AS1751
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
On-State Resistance (Maximum): 900 mOhm
Switch Time (Ton, Toff) (Maximum): 22ns, 14ns
Current - Leakage (IS(off)) (Maximum): 2.5nA
Alternative Parts (Cross-Reference): MAX4751EUD+; TS3A4751PWRG4; TS3A4751PWR; AS1751S-T; MAX4751EUD+T; MAX4751EUD; MAX4751EUD-T;
Introduction Date: February 18, 2004
ECCN: EAR99
Country of Origin: Austria
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 768805-AS1751S-T |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1751S-T |
| Normal Condition | Normally Open (NO) |