ams Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1746-BTDR AS1746-BTDR

Description
Manufacturer: ams Win Source Part Number: 861859-AS1746-BTDR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Family Name: AS1746 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 624 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861859-AS1746-BTDR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Family Name: AS1746 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 624 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1746-BTDR - 861859-AS1746-BTDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1746-BTDR
861859-AS1746-BTDR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1746-BTDR 861859-AS1746-BTDR
Manufacturer: ams Win Source Part Number: 861859-AS1746-BTDR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Family Name: AS1746 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 624 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 861859-AS1746-BTDR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: AS1746
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 624
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 861859-AS1746-BTDR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1746-BTDR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905591 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
Triple 2-channel analog multiplexer/demultiplexer - 74HCT4053PW,118 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT403-1 SOT403-1
View Details
8 suppliers