Manufacturer: ams
Win Source Part Number: 861858-AS1744G
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 861858-AS1744G |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1744G |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |