ams Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1744G-T AS1744G-T

Description
Manufacturer: ams Win Source Part Number: 111695-AS1744G-T Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 7pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 17ns, 6ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 111695-AS1744G-T Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 7pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 17ns, 6ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1744G-T - 111695-AS1744G-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1744G-T
111695-AS1744G-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1744G-T 111695-AS1744G-T
Manufacturer: ams Win Source Part Number: 111695-AS1744G-T Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 7pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 17ns, 6ns Channel Capacitance(CS off, CD off): 20pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 111695-AS1744G-T
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 7pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 4 Ohm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 17ns, 6ns
Channel Capacitance(CS off, CD off): 20pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 111695-AS1744G-T
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS1744G-T
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products