ams Data Acquisition - Data Acquisition - Digital Potentiometers - AS1507-BTDT-100 AS1507-BTDT-100

Description
Manufacturer: ams Win Source Part Number: 111471-AS1507-BTDT-1 00 Packaging: Reel - TR Features: Mute Number of Circuits: 2 Tolerance: ±25% Configuration: Potentiometer Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): 90 ppm/°C Resistance - Wiper (Ohms) (Typ): 200 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TQFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 111471-AS1507-BTDT-1 00 Packaging: Reel - TR Features: Mute Number of Circuits: 2 Tolerance: ±25% Configuration: Potentiometer Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): 90 ppm/°C Resistance - Wiper (Ohms) (Typ): 200 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TQFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - AS1507-BTDT-100
111471-AS1507-BTDT-100
Data Acquisition - Data Acquisition - Digital Potentiometers - AS1507-BTDT-100 111471-AS1507-BTDT-100
Manufacturer: ams Win Source Part Number: 111471-AS1507-BTDT-1 00 Packaging: Reel - TR Features: Mute Number of Circuits: 2 Tolerance: ±25% Configuration: Potentiometer Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): 90 ppm/°C Resistance - Wiper (Ohms) (Typ): 200 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TQFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 111471-AS1507-BTDT-100
Packaging: Reel - TR
Features: Mute
Number of Circuits: 2
Tolerance: ±25%
Configuration: Potentiometer
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 90 ppm/°C
Resistance - Wiper (Ohms) (Typ): 200
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TQFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 111471-AS1507-BTDT-100
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - AS1507-BTDT-100
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Potentiometer Knobs - 2439565 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Potentiometer - 365109 - Radwell International
Allen-Bradley / Rockwell Automation
View Details