ams Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AS1505-T AS1505-T

Description
Manufacturer: ams Win Source Part Number: 861841-AS1505-T Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 8 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1505-TCT, AS1505-TTR, AS1505-T-ND, AS1505T, AS1505-TDKR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861841-AS1505-T Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 8 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1505-TCT, AS1505-TTR, AS1505-T-ND, AS1505T, AS1505-TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AS1505-T
861841-AS1505-T
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AS1505-T 861841-AS1505-T
Manufacturer: ams Win Source Part Number: 861841-AS1505-T Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 8 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1505-TCT, AS1505-TTR, AS1505-T-ND, AS1505T, AS1505-TDKR

Manufacturer: ams
Win Source Part Number: 861841-AS1505-T
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 8 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1505-TCT, AS1505-TTR, AS1505-T-ND, AS1505T, AS1505-TDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 861841-AS1505-T
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AS1505-T
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products