ams Evaluation Boards - Linear Voltage Regulators - AS1359-TT-28_EK_ST AS1359-TT-28_EK_ST

Description
Manufacturer: ams Win Source Part Number: 768796-AS1359-TT-28_ EK_ST Operating Temperature Range: -40°C ~ 85°C Voltage - Output: 2.8V Voltage - Input: 2 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 300mA Utilized IC / Part: AS1359 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 768796-AS1359-TT-28_ EK_ST Operating Temperature Range: -40°C ~ 85°C Voltage - Output: 2.8V Voltage - Input: 2 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 300mA Utilized IC / Part: AS1359 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - AS1359-TT-28_EK_ST - 768796-AS1359-TT-28_EK_ST - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - AS1359-TT-28_EK_ST
768796-AS1359-TT-28_EK_ST
Evaluation Boards - Linear Voltage Regulators - AS1359-TT-28_EK_ST 768796-AS1359-TT-28_EK_ST
Manufacturer: ams Win Source Part Number: 768796-AS1359-TT-28_ EK_ST Operating Temperature Range: -40°C ~ 85°C Voltage - Output: 2.8V Voltage - Input: 2 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 300mA Utilized IC / Part: AS1359 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ams
Win Source Part Number: 768796-AS1359-TT-28_EK_ST
Operating Temperature Range: -40°C ~ 85°C
Voltage - Output: 2.8V
Voltage - Input: 2 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 300mA
Utilized IC / Part: AS1359
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 768796-AS1359-TT-28_EK_ST
Product Name Evaluation Boards - Linear Voltage Regulators - AS1359-TT-28_EK_ST
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2619835 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System ARM Cortex
Manufacturer ARM; ARM; Other
View Details
TB,VSW2,JZ1436,50 OHM - TB-530+ - Mini-Circuits
Specs
Category Developement Board
View Details