ams AS1112 LED Driver IC. 16ch 100mA PWM LED driver IC AS1112

Description
The AS1112 is a, SPI interfaced, 100mA 16 channel direct LED driver IC with 12-bit internal PWM and 6-bit analog current adjustment. It can detect open/short LED position during operation. The AS1112 includes very fast output drivers to have maintain accurracy at low duty cycles.
Datasheet
Description
The AS1112 is a, SPI interfaced, 100mA 16 channel direct LED driver IC with 12-bit internal PWM and 6-bit analog current adjustment. It can detect open/short LED position during operation. The AS1112 includes very fast output drivers to have maintain accurracy at low duty cycles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS1112 LED Driver IC.  16ch 100mA PWM LED driver IC - AS1112 - ams
Premstaetten, Austria
AS1112 LED Driver IC. 16ch 100mA PWM LED driver IC
AS1112
AS1112 LED Driver IC. 16ch 100mA PWM LED driver IC AS1112
The AS1112 is a, SPI interfaced, 100mA 16 channel direct LED driver IC with 12-bit internal PWM and 6-bit analog current adjustment. It can detect open/short LED position during operation. The AS1112 includes very fast output drivers to have maintain accurracy at low duty cycles.

The AS1112 is a, SPI interfaced, 100mA 16 channel direct LED driver IC with 12-bit internal PWM and 6-bit analog current adjustment. It can detect open/short LED position during operation. The AS1112 includes very fast output drivers to have maintain accurracy at low duty cycles.

Supplier's Site Datasheet

Technical Specifications

  ams
Product Category LED Drivers
Product Number AS1112
Product Name AS1112 LED Driver IC. 16ch 100mA PWM LED driver IC
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - LED Drivers - 996410-A6279ELP-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
View Details
5 suppliers
LED Drivers - 285405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 100 watts
Features Outdoor Rated; RoHS Compliant
View Details
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRG4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details