ams PMIC - PMIC - LED Drivers - AS1109-BQFT AS1109-BQFT

Description
Manufacturer: ams Win Source Part Number: 911691-AS1109-BQFT Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 100mA 16-QFN (4x4) Package: Reel - TR Package: 16-WQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AS1109 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176560024, 176560036
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 911691-AS1109-BQFT Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 100mA 16-QFN (4x4) Package: Reel - TR Package: 16-WQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AS1109 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176560024, 176560036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS1109-BQFT - 911691-AS1109-BQFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS1109-BQFT
911691-AS1109-BQFT
PMIC - PMIC - LED Drivers - AS1109-BQFT 911691-AS1109-BQFT
Manufacturer: ams Win Source Part Number: 911691-AS1109-BQFT Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 100mA 16-QFN (4x4) Package: Reel - TR Package: 16-WQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AS1109 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176560024, 176560036

Manufacturer: ams
Win Source Part Number: 911691-AS1109-BQFT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 8 Output Linear Shift Register - Dimming 100mA 16-QFN (4x4)
Package: Reel - TR
Package: 16-WQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AS1109
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 176560024, 176560036

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 911691-AS1109-BQFT
Product Name PMIC - PMIC - LED Drivers - AS1109-BQFT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5611MPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 40 milliamps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AAT2823AIBK-1-T1 - Acme Chip Technology Co., Limited
Specs
Input Voltage 2.5 to 5.5 volts
View Details
2 suppliers
LED Drivers - 360648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 0.0714 volts
Output Power 10 watts
Features RoHS Compliant
View Details