ams PMIC - PMIC - LED Drivers - AS1104-T AS1104-T

Description
Manufacturer: ams Win Source Part Number: 861803-AS1104-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 4 Output Linear - Analog, PWM Dimming 40mA 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AS1104 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861803-AS1104-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 4 Output Linear - Analog, PWM Dimming 40mA 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AS1104 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS1104-T - 861803-AS1104-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS1104-T
861803-AS1104-T
PMIC - PMIC - LED Drivers - AS1104-T 861803-AS1104-T
Manufacturer: ams Win Source Part Number: 861803-AS1104-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 4 Output Linear - Analog, PWM Dimming 40mA 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AS1104 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ams
Win Source Part Number: 861803-AS1104-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 4 Output Linear - Analog, PWM Dimming 40mA 8-MSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AS1104
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 861803-AS1104-T
Product Name PMIC - PMIC - LED Drivers - AS1104-T
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1727-NCR421PASXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
Three-Channel/Two-Channel Boost LED Driver with I<sup>2</sup>C Interface - SKY82896 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 5.5 volts
View Details
Wide Input Voltage, Adj Frequency, Buck-Boost Or Buck 2A Led Drvr - ALT80802KEJJTR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Drivers - 763478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 7.2 watts
Features RoHS Compliant
View Details