ams PMIC - PMIC - LED Drivers - AS1101-T AS1101-T

Description
Manufacturer: ams Win Source Part Number: 1018441-AS1101-T Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 2 Dimming: Analog, PWM Family Name: AS1101 Output Voltage: 0.15 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Maximum Supply Voltage: 3.6V Operating Input Voltage(Min): 2.2V Channel Output Current: 80mA Alternative Parts (Cross-Reference): STLDC08PUR; MIC2860-2DYC6; MIC2860-2DYC6-TR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1018441-AS1101-T Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 2 Dimming: Analog, PWM Family Name: AS1101 Output Voltage: 0.15 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Maximum Supply Voltage: 3.6V Operating Input Voltage(Min): 2.2V Channel Output Current: 80mA Alternative Parts (Cross-Reference): STLDC08PUR; MIC2860-2DYC6; MIC2860-2DYC6-TR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS1101-T - 1018441-AS1101-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS1101-T
1018441-AS1101-T
PMIC - PMIC - LED Drivers - AS1101-T 1018441-AS1101-T
Manufacturer: ams Win Source Part Number: 1018441-AS1101-T Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 2 Dimming: Analog, PWM Family Name: AS1101 Output Voltage: 0.15 V to 3.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Maximum Supply Voltage: 3.6V Operating Input Voltage(Min): 2.2V Channel Output Current: 80mA Alternative Parts (Cross-Reference): STLDC08PUR; MIC2860-2DYC6; MIC2860-2DYC6-TR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: ams
Win Source Part Number: 1018441-AS1101-T
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 2
Dimming: Analog, PWM
Family Name: AS1101
Output Voltage: 0.15 V to 3.6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Maximum Supply Voltage: 3.6V
Operating Input Voltage(Min): 2.2V
Channel Output Current: 80mA
Alternative Parts (Cross-Reference): STLDC08PUR; MIC2860-2DYC6; MIC2860-2DYC6-TR;
Introduction Date: February 18, 2004
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1018441-AS1101-T
Product Name PMIC - PMIC - LED Drivers - AS1101-T
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Current 2A Pwm Dimmable Synchronous Buck Led Driver - ALT80800KLPATR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LM3404HV 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404HVMAX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
7 suppliers