Manufacturer: ams-OSRAM USA INC.
Category: Optoelectronics -LED Emitters - Infrared, UV, Visible
Package: Tray
Type: Infrared (IR)
Package / Case: 2-SMD, No Lead
Mounting Type: Surface Mount
Operating Temperature: 0°C ~ 80°C
Base Product Number: APDB
Wavelength: 850nm
Viewing Angle: 51°, 71°
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | APDB-00 |
| Product Name | Optoelectronics -LED Emitters - Infrared, UV, Visible |