OSRAM Opto Semiconductors Sensors, Transducers - Color Sensors TMD37253

Description
Win Source Part Number: 1375912-TMD37253 Category: Sensors, Transducers - Color Sensors Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Package: Tape & Reel Product Status: Active Package / Case: 8-SMD Module HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.7 V ~ 2 V Current - Supply (Max): 150µA Output: I²C Resolution (Bits): 16 b
Request a Quote Datasheet
Description
Win Source Part Number: 1375912-TMD37253 Category: Sensors, Transducers - Color Sensors Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Package: Tape & Reel Product Status: Active Package / Case: 8-SMD Module HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.7 V ~ 2 V Current - Supply (Max): 150µA Output: I²C Resolution (Bits): 16 b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Color Sensors - TMD37253 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Color Sensors
TMD37253
Sensors, Transducers - Color Sensors TMD37253
Win Source Part Number: 1375912-TMD37253 Category: Sensors, Transducers - Color Sensors Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Package: Tape & Reel Product Status: Active Package / Case: 8-SMD Module HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.7 V ~ 2 V Current - Supply (Max): 150µA Output: I²C Resolution (Bits): 16 b

Win Source Part Number: 1375912-TMD37253
Category: Sensors, Transducers - Color Sensors
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: ams-OSRAM USA INC.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SMD Module
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 1.7 V ~ 2 V
Current - Supply (Max): 150µA
Output: I²C
Resolution (Bits): 16 b

Buy Now Datasheet
Futian, China
Sensors, Transducers - Color Sensors
TMD37253
Sensors, Transducers - Color Sensors TMD37253
MOD AMB LIGHT SENSOR RGBC

MOD AMB LIGHT SENSOR RGBC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Color Sensors Color Sensors
Product Number TMD37253 TMD37253
Product Name Sensors, Transducers - Color Sensors Sensors, Transducers - Color Sensors
Color Types Detected RGB (Visible)
Unlock Full Specs
to access all available technical data

Similar Products

Color sensor - SBSC-F-AF-R3C - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Two color detectors - K1713-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible); Near IR Colors; UV
Number Of Colors Detected 2
Sensing Range 0.0017 mm (6.69E-5 inch)
View Details