Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SENSOR CHIPS
OSRAM GMBH
TCS34001FNM -- SENSOR, DIGITAL I2C, ODFN, 950NM ROHS COMPLIANT AMS OSRAM GROUP
OSRAM GmbH
Sensor, Digital I2C, Odfn, 950Nm Rohs Compliant Ams Osram Group
TCS34001FNM
Description
SENSOR, DIGITAL I2C, ODFN, 950NM ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
SENSOR, DIGITAL I2C, ODFN, 950NM ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Sensor, Digital I2C, Odfn, 950Nm Rohs Compliant Ams Osram Group
33AK7150
Sensor, Digital I2C, Odfn, 950Nm Rohs Compliant Ams Osram Group
33AK7150
SENSOR, DIGITAL I2C, ODFN, 950NM ROHS COMPLIANT: YES
SENSOR, DIGITAL I2C, ODFN, 950NM ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Sensor Chips
Product Number
33AK7150
Product Name
Sensor, Digital I2C, Odfn, 950Nm Rohs Compliant Ams Osram Group
Sensor Type
Light Sensor
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor
DRV5013ADQDBZR
Specs
Sensor Type
Temperature
Applications
Industrial
Standards and Certifications
RoHS
View Details
4
suppliers
Aratas America LLC
Environmental Sensor ICs
2JCIE-BU01-FL1
Specs
Applications
Monitor, Heatstroke Prevention, Family Safety
Standards and Certifications
RoHS
Operating Temperature
-10 C (14 F)
View Details
Micro Crystal AG
Analog and Digital Output
TS-3032-C7-TA-QC
Specs
Package / Mounting
8-WCDFN
Input Voltage
1.3 to 5.5 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
Allegro MicroSystems Inc.
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1192LUBTN-F-T
Specs
Sensor Type
Magnetic
Package / Mounting
2-SIP
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
2
suppliers