OSRAM GmbH Laser Diode, Pulsed, 850Nm; Wavelength Typ Osram SPLPL85

Description
LASER DIODE, PULSED, 850NM; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:-; Output Power:10W; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Current Rating:12A
Datasheet
Description
LASER DIODE, PULSED, 850NM; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:-; Output Power:10W; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Current Rating:12A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diode, Pulsed, 850Nm; Wavelength Typ Osram - 05M1288 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode, Pulsed, 850Nm; Wavelength Typ Osram
05M1288
Laser Diode, Pulsed, 850Nm; Wavelength Typ Osram 05M1288
LASER DIODE, PULSED, 850NM; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:-; Output Power:10W; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Current Rating:12A

LASER DIODE, PULSED, 850NM; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:-; Output Power:10W; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Current Rating:12A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05M1288
Product Name Laser Diode, Pulsed, 850Nm; Wavelength Typ Osram
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Zener Diodes - 1222853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5622C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 1000 mA
VR 1000 volts
View Details
PIN Diode Switches - NPS3-1800-2200-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details