Win Source Part Number: 1349770-SPL UL90AT08
Category: Optoelectronics - Laser Diodes, Modules
Series: Metal Can® TO38
Package: Tape & Reel
Standard Package: 200
Power (Watts): 125W
Voltage - Input: 11V
Wavelength: 905nm
Package / Case: TO-56-3 Lens Top Metal Can
Fake Threat In the Open Market: 31 pct.
MSL Level: 4 (72 Hours)
Current Rating (Amps): 40A
Mfr: ams-OSRAM USA Inc.
Base Product Number: SPL UL90
67000 Product overview: SPL UL90AT08 from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-SPL UL90AT08 can be used for catalog matching and distributor lookup.
LASER DIODE, 40A, 905NM, TO-56 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 1349770-SPL UL90AT08 | 95-SPL UL90AT08 | 76AH6004 |
| Product Name | Optoelectronics - Laser Diodes, Modules | Diode and Rectifier | Laser Diode, 40A, 905Nm, To-56 Rohs Compliant Ams Osram Group |
| Package | Tape & Reel (TR) |