Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
OSRAM GMBH
SPL UL90AT03 -- LASER DIODE, 905NM, 20A, 65W, TO-56 ROHS COMPLIANT AMS OSRAM GROUP
OSRAM GmbH
Laser Diode, 905Nm, 20A, 65W, To-56 Rohs Compliant Ams Osram Group
SPL UL90AT03
Description
LASER DIODE, 905NM, 20A, 65W, TO-56 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
LASER DIODE, 905NM, 20A, 65W, TO-56 ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Laser Diode, 905Nm, 20A, 65W, To-56 Rohs Compliant Ams Osram Group
90AJ6748
Laser Diode, 905Nm, 20A, 65W, To-56 Rohs Compliant Ams Osram Group
90AJ6748
LASER DIODE, 905NM, 20A, 65W, TO-56 ROHS COMPLIANT: YES
LASER DIODE, 905NM, 20A, 65W, TO-56 ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Diodes
Product Number
90AJ6748
Product Name
Laser Diode, 905Nm, 20A, 65W, To-56 Rohs Compliant Ams Osram Group
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
TVS Diodes
1222406
Specs
Diode Type
Transient Voltage Suppressor Diodes
RoHS Compliant
RoHS
View Details
Hamamatsu Photonics Europe
MPPC modules
C14455-3050GA
View Details
Skyworks Solutions, Inc.
Silicon Beamless Schottky Diodes—Pairs and Quads
DMJ3937-000
Specs
Diode Type
Schottky
View Details
3
suppliers
Rochester Electronics
ZENER DIODE
1N5361B
Specs
Diode Type
Zener
RoHS Compliant
RoHS
V
F
1.2 volts
View Details