LASER DIODE 905NM 70W RADIAL Product overview: SPL LL90_3 from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70W, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-SPL LL90_3 can be used for catalog matching and distributor lookup.
Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 795304-SPL LL90_3
Package: Radial, Side View
Power (Watts): 80W
Family Name: SPLLL90
Wavelength: 905nm
Categories: Optoelectronics
Introduction Date: February 22, 2002
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 95-SPL LL90_3 | 795304-SPL LL90_3 |
| Product Name | 70W Diode and Rectifier | Laser Diodes - SPL LL90_3 |
| Package | Bulk |