OSRAM Opto Semiconductors 500MW Diode and Rectifier SPL CG65

Description
LASER DIODE 650NM 500MW Product overview: SPL CG65 from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500MW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-SPL CG65 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LASER DIODE 650NM 500MW Product overview: SPL CG65 from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500MW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-SPL CG65 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MW Diode and Rectifier - 95-SPL CG65 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MW Diode and Rectifier
95-SPL CG65
500MW Diode and Rectifier 95-SPL CG65
LASER DIODE 650NM 500MW Product overview: SPL CG65 from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500MW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-SPL CG65 can be used for catalog matching and distributor lookup.

LASER DIODE 650NM 500MW Product overview: SPL CG65 from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500MW, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-SPL CG65 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - Laser Diodes, Laser Modules - 1242495-SPL CG65 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Laser Diodes, Laser Modules
1242495-SPL CG65
Optoelectronics - Laser Diodes, Laser Modules 1242495-SPL CG65
Win Source Part Number: 1242495-SPL CG65 Category: Optoelectronics>Lase r Diodes, Laser Modules Standard Package: 1 Power (Watts): 500mW Voltage - Input: 2.2V Wavelength: 650nm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1A HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SPL CG65,SPLCG65,Q453990 9,Q65110A1718 Product Status: Obsolete

Win Source Part Number: 1242495-SPL CG65
Category: Optoelectronics>Laser Diodes, Laser Modules
Standard Package: 1
Power (Watts): 500mW
Voltage - Input: 2.2V
Wavelength: 650nm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1A
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: SPL CG65,SPLCG65,Q4539909,Q65110A1718
Product Status: Obsolete

Buy Now Datasheet
LASER DIODE 650NM 500MW - 606-SPL CG65 - Utmel Electronic Limited
Hong Kong, China
LASER DIODE 650NM 500MW
606-SPL CG65
LASER DIODE 650NM 500MW 606-SPL CG65
LASER DIODE 650NM 500MW

LASER DIODE 650NM 500MW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes
Product Number 95-SPL CG65 1242495-SPL CG65 606-SPL CG65
Product Name 500MW Diode and Rectifier Optoelectronics - Laser Diodes, Laser Modules LASER DIODE 650NM 500MW
Package Nonstandard
Unlock Full Specs
to access all available technical data