OSRAM Opto Semiconductors 1.5W TO220 Diode and Rectifier SPL 2F81-2S

Description
LASER DIODE 808NM 1.5W TO220 Product overview: SPL 2F81-2S from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5W, TO220, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-SPL 2F81-2S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LASER DIODE 808NM 1.5W TO220 Product overview: SPL 2F81-2S from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5W, TO220, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-SPL 2F81-2S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5W TO220 Diode and Rectifier - 95-SPL 2F81-2S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W TO220 Diode and Rectifier
95-SPL 2F81-2S
1.5W TO220 Diode and Rectifier 95-SPL 2F81-2S
LASER DIODE 808NM 1.5W TO220 Product overview: SPL 2F81-2S from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5W, TO220, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-SPL 2F81-2S can be used for catalog matching and distributor lookup.

LASER DIODE 808NM 1.5W TO220 Product overview: SPL 2F81-2S from ams OSRAM is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5W, TO220, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-SPL 2F81-2S can be used for catalog matching and distributor lookup.

Supplier's Site
Optoelectronics - Laser Diodes, Laser Modules - 1242498-SPL 2F81-2S - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Laser Diodes, Laser Modules
1242498-SPL 2F81-2S
Optoelectronics - Laser Diodes, Laser Modules 1242498-SPL 2F81-2S
Win Source Part Number: 1242498-SPL 2F81-2S Category: Optoelectronics>Lase r Diodes, Laser Modules Standard Package: 10 Power (Watts): 1.5W Voltage - Input: 2.2V Wavelength: 808nm Package / Case: TO-220 Variant, FC-Connector ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: SPL2F81-2S,Q65110A17 22,SPL 2F81-2S Product Status: Obsolete

Win Source Part Number: 1242498-SPL 2F81-2S
Category: Optoelectronics>Laser Diodes, Laser Modules
Standard Package: 10
Power (Watts): 1.5W
Voltage - Input: 2.2V
Wavelength: 808nm
Package / Case: TO-220 Variant, FC-Connector
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: SPL2F81-2S,Q65110A1722,SPL 2F81-2S
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 95-SPL 2F81-2S 1242498-SPL 2F81-2S
Product Name 1.5W TO220 Diode and Rectifier Optoelectronics - Laser Diodes, Laser Modules
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details